Samtec Inc. Terminals ZW-05-11-L-D-460-115

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-05-11-L-D-460-115 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 10 Contacts, 2 Rows, 2.54Mm; Product Range Samtec - 41AC2018 - Newark, An Avnet Company
Chicago, IL, United States
Header, 10 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
41AC2018
Header, 10 Contacts, 2 Rows, 2.54Mm; Product Range Samtec 41AC2018
HEADER, 10 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 10 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-05-11-L-D-460-115 41AC2018
Product Name Terminals Header, 10 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

2 Tabs Low Profile Quick Fit Header - 7827 - Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
PCB Headers & Receptacles - 103148-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details