Samtec Inc. Terminals ZW-05-10-T-D-450-190

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-05-10-T-D-450-190 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 10 Contacts, 2 Rows, 2.54Mm; Product Range Samtec - 41AC1962 - Newark, An Avnet Company
Chicago, IL, United States
Header, 10 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
41AC1962
Header, 10 Contacts, 2 Rows, 2.54Mm; Product Range Samtec 41AC1962
HEADER, 10 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 10 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-05-10-T-D-450-190 41AC1962
Product Name Terminals Header, 10 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
Din 41612 Pcb Connector, Plug, 31Way; Product Range Amphenol Communications Solutions - 06M1036 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Carriers for
Specs
Product Type IC Socket
View Details
Headers & Wire Housings - B5740-234-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details