Samtec Inc. Terminals ZW-05-09-G-D-550-090

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-05-09-G-D-550-090 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 10 Contacts, 2 Rows, 2.54Mm; Product Range Samtec - 41AC1831 - Newark, An Avnet Company
Chicago, IL, United States
Header, 10 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
41AC1831
Header, 10 Contacts, 2 Rows, 2.54Mm; Product Range Samtec 41AC1831
HEADER, 10 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 10 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-05-09-G-D-550-090 41AC1831
Product Name Terminals Header, 10 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
PCB Headers & Receptacles - 102792-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - G125-MV13405L1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Housing Connector, Header, 6Pos, 1.25Mm; Product Range Amphenol Communications Solutions - 82AH6193 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contacts Pitch 1.25 mm (0.0492 inches)
View Details