Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) ZW-05-08-G-S-200-090

Description
Win Source Part Number: 1024555-ZW-05-08-G-S -200-090 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, ZW Number of Positions: 5 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 1 Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.240" (6.096mm) Length - Stack Height: 0.200" (5.080mm) Length - Tail: 0.090" (2.286mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 10.0µin (0.25µm) Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Length - Overall Pin: 0.530" (13.462mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: ZW-05-08
Request a Quote Datasheet
Description
Win Source Part Number: 1024555-ZW-05-08-G-S -200-090 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, ZW Number of Positions: 5 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 1 Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.240" (6.096mm) Length - Stack Height: 0.200" (5.080mm) Length - Tail: 0.090" (2.286mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 10.0µin (0.25µm) Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Length - Overall Pin: 0.530" (13.462mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: ZW-05-08
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 1024555-ZW-05-08-G-S-200-090 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
1024555-ZW-05-08-G-S-200-090
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 1024555-ZW-05-08-G-S-200-090
Win Source Part Number: 1024555-ZW-05-08-G-S -200-090 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, ZW Number of Positions: 5 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 1 Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.240" (6.096mm) Length - Stack Height: 0.200" (5.080mm) Length - Tail: 0.090" (2.286mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 10.0µin (0.25µm) Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Length - Overall Pin: 0.530" (13.462mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: ZW-05-08

Win Source Part Number: 1024555-ZW-05-08-G-S-200-090
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: Flex Stack, ZW
Number of Positions: 5
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 1
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.240" (6.096mm)
Length - Stack Height: 0.200" (5.080mm)
Length - Tail: 0.090" (2.286mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 10.0µin (0.25µm)
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Length - Overall Pin: 0.530" (13.462mm)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: ZW-05-08

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
400-ZW-05-08-G-S-200-090
Electronic Connector 400-ZW-05-08-G-S-200-090
CONN BRD STACK .100" 5POS Product overview: ZW-05-08-G-S-200-090 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-ZW-05-08-G-S-200 -090 can be used for catalog matching and distributor lookup.

CONN BRD STACK .100" 5POS Product overview: ZW-05-08-G-S-200-090 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-ZW-05-08-G-S-200-090 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
ZW-05-08-G-S-200-090
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) ZW-05-08-G-S-200-090
CONN BRD STACK .100" 5POS

CONN BRD STACK .100" 5POS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1024555-ZW-05-08-G-S-200-090 400-ZW-05-08-G-S-200-090 ZW-05-08-G-S-200-090
Product Name Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Electronic Connector Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

XH3 Half-pitch Board-to-Board Connectors - XH3B-6841-4A - Aratas America LLC
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details