Samtec Inc. Terminals ZW-05-07-T-S-200-115

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-05-07-T-S-200-115 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 5 Contacts, 1 Rows, 2.54Mm; Product Range Samtec - 41AC1764 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5 Contacts, 1 Rows, 2.54Mm; Product Range Samtec
41AC1764
Header, 5 Contacts, 1 Rows, 2.54Mm; Product Range Samtec 41AC1764
HEADER, 5 CONTACTS, 1 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:5Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 5 CONTACTS, 1 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:5Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-05-07-T-S-200-115 41AC1764
Product Name Terminals Header, 5 Contacts, 1 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
Female Power Contact with 18 AWG wire, 300mm, double-end - G125-FP10300AAF9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 10 amps
View Details
Headers & Wire Housings - 102160-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
IC Sockets - 2272202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details