The Header, 6 Contacts, 2 Rows, 2.54mm from the Samtec ZW Series features a pitch spacing of 2.54mm and is designed for through-hole termination. It is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals. The product is available with tin plating and is RoHS compliant. It operates within a temperature range of -55 °C to +105 °C. This header is suitable for applications requiring a reliable connection with a compact design.
Flexible Board Stacking Header, 0.100 P
HEADER, 6 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | ZW-03-15-T-D-335-090 | 41AC1148 |
| Product Name | Terminals | Header, 6 Contacts, 2 Rows, 2.54Mm; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |