CONN BRD STACK .100" 2POS Product overview: ZW-02-08-T-S-335-090
Win Source Part Number: 1125470-ZW-02-08-T-S
Category: Connectors, Interconnects>Rectan
Series: Flex Stack, ZW
Number of Positions: 2
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 1
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.105" (2.667mm)
Length - Stack Height: 0.335" (8.509mm)
Length - Tail: 0.090" (2.286mm)
Contact Finish - Post (Mating): Tin
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Length - Overall Pin: 0.530" (13.462mm)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: ZW-02-08
CONN BRD STACK .100" 2POS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 400-ZW-02-08-T-S-335-090 | 1125470-ZW-02-08-T-S-335-090 | ZW-02-08-T-S-335-090 |
| Product Name | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) |
| Termination | Solder | Solder | Solder |