Samtec Inc. Terminals ZW-02-07-T-S-230-100

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, part number 41AC0428, features 2 contacts arranged in a single row with a pitch spacing of 2.54 mm. It is designed for through-hole termination and is compliant with RoHS standards. The contact plating is tin, ensuring compatibility with various applications. The insulator material is black glass-filled polyester, providing durability and stability. This product operates within a temperature range of -55 °C to +105 °C. It is suitable for use in applications requiring reliable connections and is part of the ZW series from Samtec.

Datasheet Summary
Powered by GS/AI

The Header, part number 41AC0428, features 2 contacts arranged in a single row with a pitch spacing of 2.54 mm. It is designed for through-hole termination and is compliant with RoHS standards. The contact plating is tin, ensuring compatibility with various applications. The insulator material is black glass-filled polyester, providing durability and stability. This product operates within a temperature range of -55 °C to +105 °C. It is suitable for use in applications requiring reliable connections and is part of the ZW series from Samtec.

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-02-07-T-S-230-100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 2 Contacts, 1 Rows, 2.54Mm; Product Range Samtec - 41AC0428 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Contacts, 1 Rows, 2.54Mm; Product Range Samtec
41AC0428
Header, 2 Contacts, 1 Rows, 2.54Mm; Product Range Samtec 41AC0428
HEADER, 2 CONTACTS, 1 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:2Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2 CONTACTS, 1 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:2Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-02-07-T-S-230-100 41AC0428
Product Name Terminals Header, 2 Contacts, 1 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
D-Sub Standard Board Mount - D09S23A4GV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
611 Series TO Pin Circle Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Specs
Product Type IC Headers
View Details