Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1079169-ZSTMM-116-74
Pitch: 2 mm
Number of Rows: 2
Termination: Solder
Contact Material: Bronze
Number of Contacts: 32
Gender: Male
Length: 38.17 mm
Housing Material: Nylon
Orientation: Straight
Contact Plating: Tin
Housing Color: Black
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): TMMH-116-01-T-DV-A; TMM-116-04-T-D-SM; TW-16-04-T-D-255-185
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 6.51 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1079169-ZSTMM-116-74-T-D-525 |
| Product Name | OEM Parts - OEM Parts (T - Z) - ZSTMM-116-74-T-D-525 |