The product is a 50-contact, 2-row through-hole header with a 2.54 mm pitch, part of the Samtec ZST series. It features a shrouded design and is compatible with IDSD and SMSD connectors. The insulator material is black glass-filled polyester, and it has a minimum insulation resistance of 5000 MΩ. The terminal material is phosphor bronze with plating options of gold or tin over nickel. The current rating is 3.4 A per pin when two pins are powered, and it operates within a temperature range of -55 °C to +125 °C with gold plating, or -55 °C to +105 °C with tin plating. The product is RoHS compliant and has a flammability rating of UL 94V-O. It is suitable for wave soldering and is designed for applications requiring reliable board-to-board connections.
CONN HDR .100" 50POS
HEADER, 50 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZST Series; No. of Contacts:50Contacts;
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ZST-125-05-T-D-940 | 41AC0191 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 50 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty; Wire to Board Connector |