The Header, 50 Contacts, 2 Rows, Through Hole, 2.54 mm from the Samtec product range features a shrouded design with a pitch spacing of 2.54 mm. It is constructed with a black glass-filled polyester insulator material and is RoHS compliant. The header has a current rating of 3.4 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C with gold plating, or -55 °C to +105 °C with tin plating. The terminal material is phosphor bronze, with plating options available in gold or tin over nickel. The header is designed for through-hole mounting and is compatible with various mating connectors. It also has an insulation resistance of 5000 MΩ minimum and a withstand voltage of 1000 VRMS.
HEADER, 50 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZST Series; No. of Contacts:50Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 41AC0179 |
| Product Name | Header, 50 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec |
| Termination | Through Hole |