The Header, 50 Contacts, 2 Rows, Through Hole, 2.54 mm from the Samtec product range features a shrouded design with a pitch spacing of 2.54 mm. It is constructed with a black glass-filled polyester insulator material and has a terminal material of phosphor bronze. The product is available with gold or tin plating over nickel, providing options for different applications. It has a current rating of 3.4 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C with gold plating, or -55 °C to +105 °C with tin plating. The header is RoHS compliant and has an insulation resistance of 5000 MΩ minimum, withstanding voltages of up to 1000 VRMS. This product is suitable for various applications requiring reliable board-to-board connections.
HEADER, 50 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZST Series; No. of Contacts:50Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 41AC0162 |
| Product Name | Header, 50 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec |
| Termination | Through Hole |