The Header, part number 41AC0068, features 34 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for through-hole mounting and is part of the ZST series from Samtec. The header is constructed with a black glass-filled polyester insulator and has a terminal material of phosphor bronze, with plating options available in gold or tin over nickel. It supports a current rating of 3.4 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C with gold plating, or -55 °C to +105 °C with tin plating. The insulation resistance is rated at a minimum of 5000 MΩ, and it has a flammability rating of UL 94V-O. This product is RoHS compliant and suitable for various applications requiring reliable board-to-board connections.
HEADER, 34 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZST Series; No. of Contacts:34Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 41AC0068 |
| Product Name | Header, 34 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec |
| Termination | Through Hole |