Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins ZST-115-03-T-D-535

Description
CONN HDR .100" 30POS
Datasheet
Description
CONN HDR .100" 30POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
ZST-115-03-T-D-535
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins ZST-115-03-T-D-535
CONN HDR .100" 30POS

CONN HDR .100" 30POS

Supplier's Site
Header, 30 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 41AC0017 - Newark, An Avnet Company
Chicago, IL, United States
Header, 30 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
41AC0017
Header, 30 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 41AC0017
HEADER, 30 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZST Series; No. of Contacts:30Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 30 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZST Series; No. of Contacts:30Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ZST-115-03-T-D-535 41AC0017
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 30 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
PCB Connectors - NCN-FL4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
PCB Headers - 147123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Straight
View Details