Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins ZST-113-05-G-D-570

Description
CONN HDR .100" 26POS
Datasheet
Description
CONN HDR .100" 26POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
ZST-113-05-G-D-570
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins ZST-113-05-G-D-570
CONN HDR .100" 26POS

CONN HDR .100" 26POS

Supplier's Site
Header, 26 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 40AC9968 - Newark, An Avnet Company
Chicago, IL, United States
Header, 26 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
40AC9968
Header, 26 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 40AC9968
HEADER, 26 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZST Series; No. of Contacts:26Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 26 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZST Series; No. of Contacts:26Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ZST-113-05-G-D-570 40AC9968
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 26 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 101V02L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-35N-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details