Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins ZST-110-08-G-D-1015

Description
CONN HDR .100" 20POS
Datasheet
Description
CONN HDR .100" 20POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
ZST-110-08-G-D-1015
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins ZST-110-08-G-D-1015
CONN HDR .100" 20POS

CONN HDR .100" 20POS

Supplier's Site
Header, 20 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 40AC9897 - Newark, An Avnet Company
Chicago, IL, United States
Header, 20 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
40AC9897
Header, 20 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 40AC9897
HEADER, 20 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZST Series; No. of Contacts:20Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 20 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZST Series; No. of Contacts:20Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ZST-110-08-G-D-1015 40AC9897
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 20 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
PCB Headers - 147125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Straight
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details