The Header, 16 Contacts, 2 Rows, Through Hole, 2.54 mm, part of the Samtec product range, features a shrouded design with a pitch spacing of 2.54 mm. It is constructed with a black glass-filled polyester insulator material and has a terminal material of phosphor bronze. The product is available with gold or tin plating over nickel, providing options for different applications. It has a current rating of 3.4 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C with gold plating, or -55 °C to +105 °C with tin plating. The header is RoHS compliant and has an insulation resistance of 5000 MΩ minimum, withstanding voltages of 1000 VRMS. This product is suitable for various board-to-board applications and is designed for lead-free soldering, although specific lead styles may have limitations.
HEADER, 16 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZST Series; No. of Contacts:16Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 40AC9813 |
| Product Name | Header, 16 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec |
| Termination | Through Hole |