The Header, part number 40AC9808, features 16 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for through-hole mounting and is part of the ZST series from Samtec. The insulator material is black glass-filled polyester, and it offers a high insulation resistance of 5000 MΩ minimum. The terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This header has a current rating of 3.4 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C with gold plating, or -55 °C to +105 °C with tin plating. It is RoHS compliant and has a flammability rating of UL 94V-O. The product is suitable for applications requiring reliable electrical connections in a compact form factor.
CONN HDR .100" 16POS
HEADER, 16 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZST Series; No. of Contacts:16Contacts;
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ZST-108-08-G-D-1240 | 40AC9808 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 16 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty; Wire to Board Connector |