The Samtec header, part number 40AC9775, features 16 contacts arranged in 2 rows with a 2.54 mm pitch. It is designed for through-hole mounting and is compatible with IDSD and SMSD connectors. The insulator material is black glass-filled polyester, providing durability and stability. The header has a minimum insulation resistance of 5000 MΩ and can handle a current rating of 3.4 A per pin when two pins are powered. It operates within a temperature range of -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The product is RoHS compliant and has a flammability rating of UL 94V-O. The header is suitable for applications requiring reliable electrical connections and is available with various plating options, including gold and tin.
HEADER, 16 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZST Series; No. of Contacts:16Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 40AC9775 |
| Product Name | Header, 16 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec |
| Termination | Through Hole |