The Header, 10 Contacts, 2 Rows, Through Hole, 2.54 mm (part number 40AC9665) is a shrouded IDC header designed for board-to-board connections. It features a pitch spacing of 2.54 mm and is constructed with a black glass-filled polyester insulator material. The terminals are made of phosphor bronze and are available with gold or tin plating over nickel. This header has a current rating of 3.4 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. It has an insulation resistance of 5000 MΩ minimum and a dielectric withstanding voltage of 1000 VRMS. The product is RoHS compliant and has a flammability rating of UL 94V-O. It is suitable for wave soldering and is recommended for use with mechanical board spacers for added stability.
HEADER, 10 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZST Series; No. of Contacts:10Contacts;
CONN HDR .100" 10POS
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 40AC9665 | ZST-105-05-L-D-885 |
| Product Name | Header, 10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Termination | Through Hole | Solder |