The product is a 68-contact, 2-row through-hole header with a pitch spacing of 2.54 mm, part of the Samtec ZSS series. It features gold-plated contacts and is RoHS compliant. The header is designed for reliable connections and is suitable for various applications requiring a robust and stable interface. The operating temperature range is from -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The insulation resistance is a minimum of 5000 MΩ, and it has a flammability rating of UL 94V-O. This product is compatible with several mating connectors, including SSW, SSQ, ESW, and ESQ series.
HEADER, 68 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:68Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 40AC9542 |
| Product Name | Header, 68 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec |
| Termination | Through Hole |