The Header, 64 Contacts, 2 Rows, Through Hole, 2.54 mm is a connector strip designed for reliable electrical connections in various applications. It features a pitch spacing of 2.54 mm and is constructed with a black glass-filled polyester insulator material. The product supports a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It has a minimum insulation resistance of 5000 MΩ and can withstand a voltage of 1000 VRMS. The header is RoHS compliant and offers various plating options, including gold flash and matte tin. This product is suitable for applications requiring a robust and stable connection, making it a viable choice for engineers seeking dependable header solutions.
HEADER, 64 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:64Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 40AC9524 |
| Product Name | Header, 64 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec |
| Termination | Through Hole |