Samtec Inc. Header, 50 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec ZSS-125-09-S-D-1320

Description
HEADER, 50 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:50Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
HEADER, 50 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:50Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 50 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 40AC9407 - Newark, An Avnet Company
Chicago, IL, United States
Header, 50 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
40AC9407
Header, 50 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 40AC9407
HEADER, 50 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:50Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 50 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:50Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40AC9407
Product Name Header, 50 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FCB-R600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Circular Connector Accessories - 2243-114916P2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers