Samtec Inc. Header, 50 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec ZSS-125-06-S-D-1015

Description
HEADER, 50 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:50Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
HEADER, 50 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:50Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 50 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 40AC9367 - Newark, An Avnet Company
Chicago, IL, United States
Header, 50 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
40AC9367
Header, 50 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 40AC9367
HEADER, 50 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:50Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 50 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:50Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40AC9367
Product Name Header, 50 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products