Samtec Inc. Connector, Header, 50 Position, 2Row, 2.54Mm; Product Range Samtec ZSS-125-04-S-D-840

Description
CONNECTOR, HEADER, 50 POSITION, 2ROW, 2.54MM; Product Range:ZSS Series; No. of Contacts:50Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 50 POSITION, 2ROW, 2.54MM; Product Range:ZSS Series; No. of Contacts:50Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 50 Position, 2Row, 2.54Mm; Product Range Samtec - 64R4859 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 50 Position, 2Row, 2.54Mm; Product Range Samtec
64R4859
Connector, Header, 50 Position, 2Row, 2.54Mm; Product Range Samtec 64R4859
CONNECTOR, HEADER, 50 POSITION, 2ROW, 2.54MM; Product Range:ZSS Series; No. of Contacts:50Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, HEADER, 50 POSITION, 2ROW, 2.54MM; Product Range:ZSS Series; No. of Contacts:50Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64R4859
Product Name Connector, Header, 50 Position, 2Row, 2.54Mm; Product Range Samtec
Termination Through Hole
Unlock Full Specs
to access all available technical data