The Header, 40 Contacts, 2 Rows, Through Hole, 2.54 mm from Samtec features a double-row configuration with a pitch spacing of 2.54 mm. It is designed for through-hole mounting and is compatible with various mating connectors including SSW, SSQ, ESW, and ESQ series. The header is constructed from black glass-filled polyester for standard models, while high-temperature variants utilize natural PCT material. The product offers a wide operating temperature range of -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. It has an insulation resistance of 5000 MΩ minimum and a dielectric withstanding voltage of 1000 VRMS. The header is RoHS compliant and features multiple plating options, including gold flash and matte tin. Engineers should consider this header for applications requiring reliable electrical connections in a compact form factor, especially where high-temperature performance is necessary.
HEADER, 40 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:40Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 40AC9162 |
| Product Name | Header, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec |
| Termination | Through Hole |