The Header, 40 Contacts, 2 Rows, Through Hole, 2.54 mm is a connector strip designed for reliable electrical connections in various applications. It features a pitch spacing of 2.54 mm and is constructed with a black glass-filled polyester insulator material. The header is available with different plating options, including gold flash and matte tin, ensuring compatibility with various soldering processes. It has an operating temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The product is RoHS compliant and has a minimum insulation resistance of 5000 MΩ. It is suitable for through-hole mounting and is designed to mate with several connector series, enhancing its versatility in electronic designs.
HEADER, 40 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:40Contacts;
CONN HDR .100" 40POS
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 40AC9149 | ZSS-120-05-T-D-915 |
| Product Name | Header, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Termination | Through Hole | Solder |