Samtec Inc. Conn Shrd Hdr Hdr 40 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec ZSS-120-03-S-D-680-LL

Description
CONN SHRD HDR HDR 40 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES
Datasheet
Description
CONN SHRD HDR HDR 40 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Shrd Hdr Hdr 40 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec - 82AC0621 - Newark, An Avnet Company
Chicago, IL, United States
Conn Shrd Hdr Hdr 40 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
82AC0621
Conn Shrd Hdr Hdr 40 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec 82AC0621
CONN SHRD HDR HDR 40 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

CONN SHRD HDR HDR 40 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site
Header, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 40AC9108 - Newark, An Avnet Company
Chicago, IL, United States
Header, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
40AC9108
Header, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 40AC9108
HEADER, 40 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:40Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 40 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:40Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
ZSS-120-03-S-D-680-LL
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins ZSS-120-03-S-D-680-LL
CONN SHROUDED HDER 40POS 2.54MM

CONN SHROUDED HDER 40POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 82AC0621 40AC9108 ZSS-120-03-S-D-680-LL
Product Name Conn Shrd Hdr Hdr 40 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec Header, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Termination Through Hole Kinked Pin, Solder
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Ribbon Cable Connectors - 102156-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Turret Connectors - 36-1514-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers