The Header, 40 Contacts, 2 Rows, Through Hole, 2.54 mm is a connector strip designed for reliable electrical connections in various applications. It features a double-row configuration with 40 contacts and a pitch spacing of 2.54 mm. The product is constructed from black glass-filled polyester for the insulator material, ensuring durability and stability. It has a high insulation resistance of 5000 MΩ minimum and can operate within a temperature range of -55 °C to +125 °C when gold plated, or -55 °C to +105 °C with tin plating. The header is RoHS compliant and has a flammability rating of UL 94V-O. It is suitable for through-hole mounting and is compatible with various mating connectors, including SSW, SSQ, ESW, and ESQ series. The product offers multiple plating options, including gold flash and matte tin, catering to different application requirements.
HEADER, 40 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:40Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 40AC9082 |
| Product Name | Header, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec |
| Termination | Through Hole |