The Header, 40 Contacts, 2 Rows, Through Hole, 2.54 mm from Samtec is designed for reliable connectivity in various electronic applications. It features a pitch spacing of 2.54 mm and is constructed with a shrouded design for enhanced stability. The header is available in multiple lead styles and plating options, including gold flash and matte tin, ensuring compatibility with different assembly processes. It has a high insulation resistance of 5000 MΩ minimum and can operate within a temperature range of -55 °C to +125 °C when gold plated. The product is RoHS compliant and has a flammability rating of UL 94V-O, making it suitable for a wide range of environments. This header is ideal for engineers seeking a robust and versatile connector solution.
HEADER, 40 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:40Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 40AC9044 |
| Product Name | Header, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec |
| Termination | Through Hole |