Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins ZSS-116-05-T-D-899

Description
CONN HDR .100" 32POS
Description
CONN HDR .100" 32POS
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 32 Contacts, 2 Rows, Through Hole, 2.54 mm from Samtec is designed for reliable connectivity in various electronic applications. It features a pitch spacing of 2.54 mm and is constructed with a through-hole termination type, making it suitable for PCB mounting. The header is available with different plating options, including gold flash and matte tin, ensuring compatibility with various soldering processes. It is RoHS compliant and has an operating temperature range of -55 °C to +125 °C with gold plating, or -55 °C to +105 °C with tin plating. The insulator material is black glass-filled polyester, providing durability and stability. This product is ideal for engineers seeking a robust and versatile header solution for their projects.

Datasheet Summary
Powered by GS/AI

The Header, 32 Contacts, 2 Rows, Through Hole, 2.54 mm from Samtec is designed for reliable connectivity in various electronic applications. It features a pitch spacing of 2.54 mm and is constructed with a through-hole termination type, making it suitable for PCB mounting. The header is available with different plating options, including gold flash and matte tin, ensuring compatibility with various soldering processes. It is RoHS compliant and has an operating temperature range of -55 °C to +125 °C with gold plating, or -55 °C to +105 °C with tin plating. The insulator material is black glass-filled polyester, providing durability and stability. This product is ideal for engineers seeking a robust and versatile header solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
ZSS-116-05-T-D-899
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins ZSS-116-05-T-D-899
CONN HDR .100" 32POS

CONN HDR .100" 32POS

Supplier's Site
Header, 32 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 40AC8867 - Newark, An Avnet Company
Chicago, IL, United States
Header, 32 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
40AC8867
Header, 32 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 40AC8867
HEADER, 32 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:32Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 32 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:32Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ZSS-116-05-T-D-899 40AC8867
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 32 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Mini DIN Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
8+2 Pos. Female 24-28 AWG+RG174/179/316 Cable Conn. Kit, Jackscrews - M80-4C10842F2-02-307-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers