The Header, part number 40AC8866, features 32 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for through-hole mounting and is part of the ZSS Series from Samtec. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals. It offers various plating options, including gold flash and matte tin, ensuring compatibility with different soldering processes. The operating temperature range is from -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The product is RoHS compliant and has a flammability rating of UL 94V-O. This header is suitable for applications requiring reliable electrical connections in a compact form factor.
HEADER, 32 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:32Contacts;
CONN HDR .100" 32POS
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 40AC8866 | ZSS-116-05-T-D-852 |
| Product Name | Header, 32 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Termination | Through Hole | Solder |