Samtec Inc. Header, 32 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec ZSS-116-01-G-D-540

Description
HEADER, 32 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:32Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
HEADER, 32 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:32Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 32 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 40AC8835 - Newark, An Avnet Company
Chicago, IL, United States
Header, 32 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
40AC8835
Header, 32 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 40AC8835
HEADER, 32 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:32Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 32 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:32Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
ZSS-116-01-G-D-540
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins ZSS-116-01-G-D-540
CONN HDR .100" 32POS

CONN HDR .100" 32POS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 40AC8835 ZSS-116-01-G-D-540
Product Name Header, 32 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Termination Through Hole Solder
Unlock Full Specs
to access all available technical data

Similar Products

Micro SSO Series Strip Connectors - Dual Row Offset Horizontal SMT - Type AA -  - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
Power Connectors - 1345G5 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 404 Size 1 Socket - 190003 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details