Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins ZSS-115-01-T-D-540

Description
CONN HDR .100" 30POS
Datasheet
Description
CONN HDR .100" 30POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
ZSS-115-01-T-D-540
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins ZSS-115-01-T-D-540
CONN HDR .100" 30POS

CONN HDR .100" 30POS

Supplier's Site
Header, 30 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 40AC8730 - Newark, An Avnet Company
Chicago, IL, United States
Header, 30 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
40AC8730
Header, 30 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 40AC8730
HEADER, 30 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:30Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 30 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:30Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ZSS-115-01-T-D-540 40AC8730
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 30 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
SMA Male Το UFL Male RF Adapter - ET-SMS-U - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Pico-Hook to 0.025″ Sq. Socket, 24 AWG Teflon Test Lead - SALE-P303 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Contact Size (AWG) 24 AWG
View Details