The Header, 28 Contacts, 2 Rows, Through Hole, 2.54 mm is a connector strip designed for reliable electrical connections in various applications. It features a pitch spacing of 2.54 mm and is constructed with a black glass-filled polyester insulator material. The header is available with different plating options, including gold flash and matte tin, ensuring compatibility with various soldering processes. This product supports an operating temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It has a minimum insulation resistance of 5000 MΩ and can withstand a voltage of 1000 VRMS. The header is RoHS compliant, making it suitable for environmentally conscious designs. Engineers should consider this header for projects requiring a robust and versatile connection solution, particularly in applications that demand high-temperature performance and reliable electrical integrity.
HEADER, 28 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:28Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 40AC8702 |
| Product Name | Header, 28 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec |
| Termination | Through Hole |