Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins ZSS-113-03-L-D-700

Description
CONN HDR .100" 26POS
Description
CONN HDR .100" 26POS
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a 26-contact, 2-row through-hole header with a 2.54 mm pitch, part number 40AC8599, from the Samtec product range. It features a shrouded design and is compatible with various mating connectors including SSW, SSQ, ESW, and ESQ series. The header is constructed from black glass-filled polyester for the insulator material, with terminal material made of phosphor bronze. It offers a minimum insulation resistance of 5000 MΩ and can operate within a temperature range of -55 °C to +125 °C when gold plated, or -55 °C to +105 °C with tin plating. The product is RoHS compliant and has a flammability rating of UL 94V-O. It is suitable for applications requiring reliable electrical connections in a compact form factor.

Datasheet Summary
Powered by GS/AI

The product is a 26-contact, 2-row through-hole header with a 2.54 mm pitch, part number 40AC8599, from the Samtec product range. It features a shrouded design and is compatible with various mating connectors including SSW, SSQ, ESW, and ESQ series. The header is constructed from black glass-filled polyester for the insulator material, with terminal material made of phosphor bronze. It offers a minimum insulation resistance of 5000 MΩ and can operate within a temperature range of -55 °C to +125 °C when gold plated, or -55 °C to +105 °C with tin plating. The product is RoHS compliant and has a flammability rating of UL 94V-O. It is suitable for applications requiring reliable electrical connections in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
ZSS-113-03-L-D-700
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins ZSS-113-03-L-D-700
CONN HDR .100" 26POS

CONN HDR .100" 26POS

Supplier's Site
Header, 26 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 40AC8599 - Newark, An Avnet Company
Chicago, IL, United States
Header, 26 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
40AC8599
Header, 26 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 40AC8599
HEADER, 26 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:26Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 26 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:26Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ZSS-113-03-L-D-700 40AC8599
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 26 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products