Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins ZSS-113-03-L-D-665

Description
CONN HDR .100" 26POS
Datasheet
Description
CONN HDR .100" 26POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
ZSS-113-03-L-D-665
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins ZSS-113-03-L-D-665
CONN HDR .100" 26POS

CONN HDR .100" 26POS

Supplier's Site
Header, 26 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 40AC8595 - Newark, An Avnet Company
Chicago, IL, United States
Header, 26 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
40AC8595
Header, 26 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 40AC8595
HEADER, 26 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:26Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 26 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:26Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ZSS-113-03-L-D-665 40AC8595
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 26 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103310-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
M12 Curved Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details