Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins ZSS-112-02-S-D-640

Description
CONN HDR .100" 24POS
Description
CONN HDR .100" 24POS
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 24 Contacts, 2 Rows, Through Hole, 2.54 mm, part number 40AC8457, is designed for reliable connectivity in various electronic applications. It features a double-row configuration with a pitch spacing of 2.54 mm and is suitable for through-hole mounting. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, ensuring durability and performance. It offers multiple plating options, including gold flash and matte tin, enhancing its compatibility with different soldering processes. The operating temperature range is from -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The product is RoHS compliant and has a flammability rating of UL 94V-O, making it suitable for a variety of applications requiring stringent safety standards.

Datasheet Summary
Powered by GS/AI

The Header, 24 Contacts, 2 Rows, Through Hole, 2.54 mm, part number 40AC8457, is designed for reliable connectivity in various electronic applications. It features a double-row configuration with a pitch spacing of 2.54 mm and is suitable for through-hole mounting. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, ensuring durability and performance. It offers multiple plating options, including gold flash and matte tin, enhancing its compatibility with different soldering processes. The operating temperature range is from -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The product is RoHS compliant and has a flammability rating of UL 94V-O, making it suitable for a variety of applications requiring stringent safety standards.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
ZSS-112-02-S-D-640
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins ZSS-112-02-S-D-640
CONN HDR .100" 24POS

CONN HDR .100" 24POS

Supplier's Site
Header, 24 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 40AC8457 - Newark, An Avnet Company
Chicago, IL, United States
Header, 24 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
40AC8457
Header, 24 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 40AC8457
HEADER, 24 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:24Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 24 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:24Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ZSS-112-02-S-D-640 40AC8457
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 24 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Ribbon Cable Connectors - 102155-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers