Samtec Inc. Header, 22 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec ZSS-111-02-S-D-627

Description
HEADER, 22 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:22Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
HEADER, 22 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:22Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 22 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 40AC8417 - Newark, An Avnet Company
Chicago, IL, United States
Header, 22 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
40AC8417
Header, 22 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 40AC8417
HEADER, 22 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:22Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 22 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:22Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
ZSS-111-02-S-D-627
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins ZSS-111-02-S-D-627
CONN HDR .100" 22POS

CONN HDR .100" 22POS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 40AC8417 ZSS-111-02-S-D-627
Product Name Header, 22 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Termination Through Hole Solder
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
ix Industrial IO Plug - NDHN6B7 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Solder
View Details
2 suppliers
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details