The Header, part number 40AC8404, features 20 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for through-hole mounting and is compatible with various connector types including SSW, SSQ, ESW, and ESQ. The header is constructed from black glass-filled polyester for the insulator material, with terminal material made of phosphor bronze. It offers multiple plating options, including gold flash and matte tin, and is RoHS compliant. The operating temperature range is from -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The product has a flammability rating of UL 94V-O and provides an insulation resistance of 5000 MΩ minimum. This header is suitable for applications requiring reliable electrical connections in a compact form factor.
HEADER, 20 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:20Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 40AC8404 |
| Product Name | Header, 20 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec |
| Termination | Through Hole |