Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins ZSS-110-05-L-D-830

Description
CONN HDR .100" 20POS
Description
CONN HDR .100" 20POS
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a 20-contact, 2-row through-hole header with a pitch spacing of 2.54 mm, part of the Samtec ZSS series. It features gold-plated contacts and is RoHS compliant. The header is designed for reliable connections and is suitable for various applications requiring a robust and stable electrical interface. The operating temperature range is from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The insulation resistance is a minimum of 5000 MΩ, and it has a flammability rating of UL 94V-O. This header is compatible with multiple mating connectors, enhancing its versatility in different projects.

Datasheet Summary
Powered by GS/AI

The product is a 20-contact, 2-row through-hole header with a pitch spacing of 2.54 mm, part of the Samtec ZSS series. It features gold-plated contacts and is RoHS compliant. The header is designed for reliable connections and is suitable for various applications requiring a robust and stable electrical interface. The operating temperature range is from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The insulation resistance is a minimum of 5000 MΩ, and it has a flammability rating of UL 94V-O. This header is compatible with multiple mating connectors, enhancing its versatility in different projects.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
ZSS-110-05-L-D-830
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins ZSS-110-05-L-D-830
CONN HDR .100" 20POS

CONN HDR .100" 20POS

Supplier's Site
Header, 20 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 40AC8286 - Newark, An Avnet Company
Chicago, IL, United States
Header, 20 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
40AC8286
Header, 20 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 40AC8286
HEADER, 20 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:20Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 20 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:20Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ZSS-110-05-L-D-830 40AC8286
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 20 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50015-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
50 Ohm TNC Bulkhead Jack - 150521 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details