The Samtec header, part number 40AC8183, features 20 contacts arranged in 2 rows with a 2.54 mm pitch, designed for through-hole mounting. It is constructed from black glass-filled polyester for the insulator material, with terminal material made of phosphor bronze. The product offers various plating options, including gold flash and matte tin, and is RoHS compliant. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The header has a minimum insulation resistance of 5000 MΩ and can withstand a voltage of 1000 VRMS. This component is suitable for applications requiring reliable electrical connections in a compact form factor.
HEADER, 20 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:20Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 40AC8183 |
| Product Name | Header, 20 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec |
| Termination | Through Hole |