Samtec Inc. Header, 20 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec ZSS-110-01-S-D-525

Description
HEADER, 20 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:20Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
HEADER, 20 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:20Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 20 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 40AC8152 - Newark, An Avnet Company
Chicago, IL, United States
Header, 20 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
40AC8152
Header, 20 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 40AC8152
HEADER, 20 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:20Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 20 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:20Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40AC8152
Product Name Header, 20 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Din Connector Omron Electronic Components - 06AC0161 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190521 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
Din Rail, Channel - 2946-2000-5311/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers