The Header, part number 40AC8060, features 16 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for through-hole mounting, making it suitable for various PCB applications. The connector is part of the Samtec product range and is RoHS compliant. It offers a high insulation resistance of 5000 MΩ minimum and can operate within a temperature range of -55 °C to +125 °C when gold plated, or -55 °C to +105 °C with tin plating. The terminal material is phosphor bronze, and it is available with different plating options, including gold flash and matte tin. The product is recognized for its flammability rating of UL 94V-O, ensuring safety in various applications.
HEADER, 16 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:16Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 40AC8060 |
| Product Name | Header, 16 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec |
| Termination | Through Hole |