The Header, part number 40AC8034, features 16 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for through-hole mounting and is part of the ZSS series from Samtec. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals. It offers various plating options, including gold flash and matte tin, ensuring compatibility with different applications. The operating temperature range is from -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The product is RoHS compliant and has an insulation resistance of a minimum of 5000 MΩ. It is suitable for applications requiring reliable electrical connections and is recognized for its durability and performance.
CONN HDR .100" 16POS
HEADER, 16 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:16Contacts;
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ZSS-108-04-L-D-690 | 40AC8034 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 16 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |