The Header, part number 40AC8020, features 16 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for through-hole mounting and is compatible with various connector types including SSW, SSQ, ESW, and ESQ. The header is constructed from black glass-filled polyester for standard models and natural PCT for high-temperature variants. It offers a wide operating temperature range from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The insulation resistance is rated at a minimum of 5000 MΩ, and it has a flammability rating of UL 94V-O. The product is RoHS compliant and supports lead-free soldering for high-temperature applications.
CONN HDR .100" 16POS
HEADER, 16 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:16Contacts;
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ZSS-108-03-L-D-705 | 40AC8020 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 16 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |