Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins ZSS-108-03-L-D-690

Description
CONN HDR .100" 16POS
Datasheet
Description
CONN HDR .100" 16POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
ZSS-108-03-L-D-690
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins ZSS-108-03-L-D-690
CONN HDR .100" 16POS

CONN HDR .100" 16POS

Supplier's Site
Header, 16 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 40AC8019 - Newark, An Avnet Company
Chicago, IL, United States
Header, 16 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
40AC8019
Header, 16 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 40AC8019
HEADER, 16 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:16Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 16 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:16Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ZSS-108-03-L-D-690 40AC8019
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 16 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Male to BNC Female, Adapter - SALE-9047 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details