The product is a 14-contact, 2-row through-hole header from the Samtec ZSS series, designed for reliable electrical connections. It features a 2.54 mm pitch spacing and is constructed with a black glass-filled polyester insulator. The header is RoHS compliant and offers various plating options, including gold and matte tin. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The insulation resistance is rated at a minimum of 5000 MΩ, and it can withstand a voltage of 1000 VRMS. This product is suitable for applications requiring durable and stable connections in electronic assemblies.
HEADER, 14 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:14Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 40AC7920 |
| Product Name | Header, 14 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec |
| Termination | Through Hole |