Samtec Inc. Conn Elevated Shrd Hdr Hdr 6 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec ZSS-103-05-L-D-850

Description
CONN ELEVATED SHRD HDR HDR 6 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES
Datasheet
Description
CONN ELEVATED SHRD HDR HDR 6 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Elevated Shrd Hdr Hdr 6 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec - 84AC3270 - Newark, An Avnet Company
Chicago, IL, United States
Conn Elevated Shrd Hdr Hdr 6 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
84AC3270
Conn Elevated Shrd Hdr Hdr 6 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec 84AC3270
CONN ELEVATED SHRD HDR HDR 6 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

CONN ELEVATED SHRD HDR HDR 6 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site Datasheet
Header, 6 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 60R0698 - Newark, An Avnet Company
Chicago, IL, United States
Header, 6 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
60R0698
Header, 6 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 60R0698
HEADER, 6 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:6Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 6 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:6Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 84AC3270 60R0698
Product Name Conn Elevated Shrd Hdr Hdr 6 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec Header, 6 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products