Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106244-ZF5S-28-01-T
Packaging: Tape & Reel
Pitch: 500 µm
Number of Rows: 1
Number of Contacts: 28
Orientation: Right Angle
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): 52745-0697; 4-1734592-0; XF2M-1215-1A; XF2M-1815-1A; 1734592-8; 52559-1033;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1106244-ZF5S-28-01-T-WT-TR |
| Product Name | OEM Parts - OEM Parts (T - Z) - ZF5S-28-01-T-WT-TR |